Alpha Wire Hook-up Wire 39X2220 WH002

Description
39X2220 White 500 FT
Request a Quote
Description
39X2220 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2220 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2220 WH002
Hook-up Wire 39X2220 WH002
39X2220 White 500 FT

39X2220 White 500 FT

Buy Now
39X2220 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft - ALP39X2220-WH002 - Lapp Tannehill
Savage, MN, United States
39X2220 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft
ALP39X2220-WH002
39X2220 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft ALP39X2220-WH002
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 20000V, White, 500ft, 39X2220 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2220 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.13 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 20000V, White, 500ft, 39X2220 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2220 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.13 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X2220 WH002 ALP39X2220-WH002
Product Name Hook-up Wire 39X2220 WH002 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 500ft
Approvals UL VW-1
Rated Voltage 20000 volts
Nominal Diameter 0.1300 inch (3.3 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers