Alpha Wire Hook-up Wire 39X2205 WH001

Description
39X2205 WHITE 1000 FT
Request a Quote
Description
39X2205 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2205 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2205 WH001
Hook-up Wire 39X2205 WH001
39X2205 WHITE 1000 FT

39X2205 WHITE 1000 FT

Buy Now
Hook Up Wire - 2780025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780025
Hook Up Wire 2780025
Alpha Wire 39X2205 WH001 Hook Up Wire

Alpha Wire 39X2205 WH001 Hook Up Wire

Supplier's Site
39X2205 WH001 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 1000ft - ALP39X2205-WH001 - Lapp Tannehill
Savage, MN, United States
39X2205 WH001 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 1000ft
ALP39X2205-WH001
39X2205 WH001 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 1000ft ALP39X2205-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 5000V, White, 1000ft, 39X2205 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2205 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 5kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 5000V, White, 1000ft, 39X2205 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2205 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 5kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 39X2205 WH001 2780025 ALP39X2205-WH001
Product Name Hook-up Wire Hook Up Wire 39X2205 WH001 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 5000V - White - 1000ft
Rated Temperature 200 C (392 F) -40 to 200 C (-40 to 392 F)
North American 22 AWG 22 AWG
Stranding Type 7
Approvals UL VW-1
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details