The Alpha Wire Hook-Up Wire, part number 39X2025, features a 20 AWG silver-plated copper conductor with a nominal insulation thickness of 0.063 inches made from silicone rubber. The wire is designed to operate within a temperature range of -40 to 200°C and has a maximum voltage rating of 25,000 VDC. It complies with UL VW-1 specifications and is RoHS compliant, adhering to EU directives regarding hazardous substances. The wire has a nominal conductor DCR of 8.7 Ω per 1000 feet at 20°C and an inductance of 0.1 OºH per foot. It is available in continuous lengths of 1000 feet and 100 feet, with packaging dimensions specified for each option. The product is suitable for applications requiring flexibility and durability in various environmental conditions.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 39X2025 |
| Product Name | Hook-Up Wire, Premium |
| Approvals | UL Listing Mark |
| Rated Voltage | 25000 volts |
| Rated Temperature | -40 to 200 C (-40 to 392 F) |
| Wire Insulation | Silicon Rubber |