Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 25000V, White, 500ft, 39X2025 WH002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2025 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 39X2025 WH002 | ALP39X2025-WH002 |
| Product Name | Hook-up Wire | 39X2025 WH002 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 500ft |
| Approvals | UL VW-1 | |
| Rated Voltage | 25000 volts | |
| Nominal Diameter | 0.1660 inch (4.22 mm) | |
| Rated Temperature | -40 to 200 C (-40 to 392 F) |