Alpha Wire Hook-up Wire 39X2020 WH001

Description
39X2020 WHITE 1000 FT
Request a Quote
Description
39X2020 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2020 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2020 WH001
Hook-up Wire 39X2020 WH001
39X2020 WHITE 1000 FT

39X2020 WHITE 1000 FT

Buy Now
39X2020 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 1000ft - ALP39X2020-WH001 - Lapp Tannehill
Savage, MN, United States
39X2020 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 1000ft
ALP39X2020-WH001
39X2020 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 1000ft ALP39X2020-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 20000V, White, 1000ft, 39X2020 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2020 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 20000V, White, 1000ft, 39X2020 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2020 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X2020 WH001 ALP39X2020-WH001
Product Name Hook-up Wire 39X2020 WH001 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 1000ft
Approvals UL VW-1
Rated Voltage 20000 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0059393001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details