Alpha Wire Hook-up Wire 39X2015 WH005

Description
39X2015 WHITE 100 FT
Request a Quote
Description
39X2015 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2015 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2015 WH005
Hook-up Wire 39X2015 WH005
39X2015 WHITE 100 FT

39X2015 WHITE 100 FT

Buy Now
39X2015 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 100ft - ALP39X2015-WH005 - Lapp Tannehill
Savage, MN, United States
39X2015 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 100ft
ALP39X2015-WH005
39X2015 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 100ft ALP39X2015-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 100ft, 39X2015 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 15000V, White, 100ft, 39X2015 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2015 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.12 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 15kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X2015 WH005 ALP39X2015-WH005
Product Name Hook-up Wire 39X2015 WH005 - Alpha Wire - High Voltage Wire - 20 AWG - Silicone Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 15000V / 15kV - White - 100ft
Approvals UL VW-1
Rated Voltage 15000 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 0466493001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details