Alpha Wire 39X1825 WH002 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 500ft 39X1825 WH002

Description
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 500ft, 39X1825 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1
Description
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 500ft, 39X1825 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Suppliers

Company
Product
Description
Supplier Links
39X1825 WH002 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 500ft - ALP39X1825-WH002 - Lapp Tannehill
Savage, MN, United States
39X1825 WH002 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 500ft
ALP39X1825-WH002
39X1825 WH002 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 500ft ALP39X1825-WH002
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 500ft, 39X1825 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 500ft, 39X1825 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP39X1825-WH002
Product Name 39X1825 WH002 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 500ft
Approvals UL VW-1
Rated Voltage 25000 volts
Nominal Diameter 0.1600 inch (4.06 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 054411-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details