Alpha Wire 39X1825 WH001 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 1000ft 39X1825 WH001

Description
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 1000ft, 39X1825 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1
Description
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 1000ft, 39X1825 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Suppliers

Company
Product
Description
Supplier Links
39X1825 WH001 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 1000ft - ALP39X1825-WH001 - Lapp Tannehill
Savage, MN, United States
39X1825 WH001 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 1000ft
ALP39X1825-WH001
39X1825 WH001 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 1000ft ALP39X1825-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 1000ft, 39X1825 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 1000ft, 39X1825 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP39X1825-WH001
Product Name 39X1825 WH001 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 1000ft
Approvals UL VW-1
Rated Voltage 25000 volts
Nominal Diameter 0.1600 inch (4.06 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 181835-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details