Alpha Wire Hook-up Wire 39X1660 WH005

Description
39X1660 WHITE 100 FT
Request a Quote
Description
39X1660 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1660 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1660 WH005
Hook-up Wire 39X1660 WH005
39X1660 WHITE 100 FT

39X1660 WHITE 100 FT

Buy Now
39X1660 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft - ALP39X1660-WH005 - Lapp Tannehill
Savage, MN, United States
39X1660 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft
ALP39X1660-WH005
39X1660 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft ALP39X1660-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 26/30 Stranded Conductor, Silver Coated Copper, 60000V, White, 100ft, 39X1660 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1660 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.384 INSULATION THICKNESS (IN) : 0.162 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 26/30 Stranded Conductor, Silver Coated Copper, 60000V, White, 100ft, 39X1660 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1660 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.384 INSULATION THICKNESS (IN) : 0.162 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1660 WH005 ALP39X1660-WH005
Product Name Hook-up Wire 39X1660 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 100ft
Approvals UL VW-1
Rated Voltage 60000 volts
Nominal Diameter 0.3840 inch (9.75 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details
Primary Wire - 1186563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.3500 mm² (5.43E-4 in²)
View Details