Alpha Wire Hook-up Wire 39X1660 WH001

Description
39X1660 WHITE 1000 FT
Request a Quote
Description
39X1660 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1660 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1660 WH001
Hook-up Wire 39X1660 WH001
39X1660 WHITE 1000 FT

39X1660 WHITE 1000 FT

Buy Now
39X1660 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft - ALP39X1660-WH001 - Lapp Tannehill
Savage, MN, United States
39X1660 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft
ALP39X1660-WH001
39X1660 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft ALP39X1660-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 26/30 Stranded Conductor, Silver Coated Copper, 60000V, White, 1000ft, 39X1660 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1660 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.384 INSULATION THICKNESS (IN) : 0.162 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 26/30 Stranded Conductor, Silver Coated Copper, 60000V, White, 1000ft, 39X1660 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1660 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.384 INSULATION THICKNESS (IN) : 0.162 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 60kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1660 WH001 ALP39X1660-WH001
Product Name Hook-up Wire 39X1660 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Silver Coated Copper - 60000V / 60kV - White - 1000ft
Approvals UL VW-1
Rated Voltage 60000 volts
Nominal Diameter 0.3840 inch (9.75 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details