Alpha Wire Hook Up Wire 39X1645 WH005

Description
Alpha Wire 39X1645 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 39X1645 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9043817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9043817
Hook Up Wire 9043817
Alpha Wire 39X1645 WH005 Hook Up Wire

Alpha Wire 39X1645 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 39X1645 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1645 WH005
Hook-up Wire 39X1645 WH005
39X1645 WHITE 100 FT

39X1645 WHITE 100 FT

Buy Now
39X1645 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 100ft - ALP39X1645-WH005 - Lapp Tannehill
Savage, MN, United States
39X1645 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 100ft
ALP39X1645-WH005
39X1645 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 100ft ALP39X1645-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 45000V, White, 100ft, 39X1645 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1645 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.306 INSULATION THICKNESS (IN) : 0.125 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 45kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 45000V, White, 100ft, 39X1645 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1645 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.306 INSULATION THICKNESS (IN) : 0.125 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 45kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 9043817 39X1645 WH005 ALP39X1645-WH005
Product Name Hook Up Wire Hook-up Wire 39X1645 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 45000V / 45kV - White - 100ft
Nominal Diameter 0.3059 inch (7.77 mm) 0.3060 inch (7.77 mm)
Wire Insulation Silicon Rubber Silicon Rubber; Silicone
International 1.3 mm² (0.0020 in²)
Stranding Type 19/0.28 mm
Approvals UL VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1879653001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details