Alpha Wire Hook-up Wire 39X1635 WH002

Description
39X1635 White 500 FT
Request a Quote
Description
39X1635 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1635 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1635 WH002
Hook-up Wire 39X1635 WH002
39X1635 White 500 FT

39X1635 White 500 FT

Buy Now
39X1635 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 500ft - ALP39X1635-WH002 - Lapp Tannehill
Savage, MN, United States
39X1635 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 500ft
ALP39X1635-WH002
39X1635 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 500ft ALP39X1635-WH002
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 35000V, White, 500ft, 39X1635 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1635 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.269 INSULATION THICKNESS (IN) : 0.105 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 35kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 35000V, White, 500ft, 39X1635 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1635 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.269 INSULATION THICKNESS (IN) : 0.105 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 35kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1635 WH002 ALP39X1635-WH002
Product Name Hook-up Wire 39X1635 WH002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 500ft
Approvals UL VW-1
Rated Voltage 35000 volts
Nominal Diameter 0.2690 inch (6.83 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details