Alpha Wire Hook-up Wire 39X1635 WH001

Description
39X1635 WHITE 1000 FT
Request a Quote
Description
39X1635 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1635 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1635 WH001
Hook-up Wire 39X1635 WH001
39X1635 WHITE 1000 FT

39X1635 WHITE 1000 FT

Buy Now
39X1635 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 1000ft - ALP39X1635-WH001 - Lapp Tannehill
Savage, MN, United States
39X1635 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 1000ft
ALP39X1635-WH001
39X1635 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 1000ft ALP39X1635-WH001
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 35000V, White, 1000ft, 39X1635 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1635 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.269 INSULATION THICKNESS (IN) : 0.105 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 35kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 35000V, White, 1000ft, 39X1635 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1635 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.269 INSULATION THICKNESS (IN) : 0.105 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 35kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1635 WH001 ALP39X1635-WH001
Product Name Hook-up Wire 39X1635 WH001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 35000V / 35kV - White - 1000ft
Approvals UL VW-1
Rated Voltage 35000 volts
Nominal Diameter 0.2690 inch (6.83 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0227873002 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 26 AWG
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details