Alpha Wire Hook-up Wire 39X1620 WH005

Description
39X1620 WHITE 100 FT
Request a Quote
Description
39X1620 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X1620 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X1620 WH005
Hook-up Wire 39X1620 WH005
39X1620 WHITE 100 FT

39X1620 WHITE 100 FT

Buy Now
39X1620 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft - ALP39X1620-WH005 - Lapp Tannehill
Savage, MN, United States
39X1620 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft
ALP39X1620-WH005
39X1620 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft ALP39X1620-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 20000V, White, 100ft, 39X1620 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1620 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.164 INSULATION THICKNESS (IN) : 0.0525 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 16 AWG, 41/32 Stranded Conductor, Silver Coated Copper, 20000V, White, 100ft, 39X1620 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1620 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.164 INSULATION THICKNESS (IN) : 0.0525 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 39X1620 WH005 ALP39X1620-WH005
Product Name Hook-up Wire 39X1620 WH005 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 41/32 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft
Approvals UL VW-1
Rated Voltage 20000 volts
Nominal Diameter 0.1640 inch (4.17 mm)
Rated Temperature -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details