Alpha Wire Hook-up Wire 396133 BK005

Description
396133 BLACK 100 FT
Request a Quote
Description
396133 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 396133 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
396133 BK005
Hook-up Wire 396133 BK005
396133 BLACK 100 FT

396133 BLACK 100 FT

Buy Now
396133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft - ALP396133-BK005 - Lapp Tannehill
Savage, MN, United States
396133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
ALP396133-BK005
396133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft ALP396133-BK005
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 6 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 396133 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 396133 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 6 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 396133 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 396133 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 396133 BK005 ALP396133-BK005
Product Name Hook-up Wire 396133 BK005 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS999-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details