Alpha Wire 394133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft 394133 BK002

Description
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 4 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 394133 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 394133 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2
Description
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 4 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 394133 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 394133 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Suppliers

Company
Product
Description
Supplier Links
394133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft - ALP394133-BK002 - Lapp Tannehill
Savage, MN, United States
394133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
ALP394133-BK002
394133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft ALP394133-BK002
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 4 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 394133 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 394133 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 4 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 394133 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 394133 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP394133-BK002
Product Name 394133 BK002 - Alpha Wire - UL 3213 - Silicone Wire - 4 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 0989953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details