Alpha Wire Hook-up Wire 392297 RD002

Description
392297 Red 500 FT
Request a Quote
Description
392297 Red 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392297 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392297 RD002
Hook-up Wire 392297 RD002
392297 Red 500 FT

392297 Red 500 FT

Buy Now
392297 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Red - 500ft - ALP392297-RD002 - Lapp Tannehill
Savage, MN, United States
392297 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Red - 500ft
ALP392297-RD002
392297 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Red - 500ft ALP392297-RD002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 40000V, Red, 500ft, 392297 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392297 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.224 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 40000V, Red, 500ft, 392297 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392297 RD002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.224 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392297 RD002 ALP392297-RD002
Product Name Hook-up Wire 392297 RD002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 40000V - Red - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 40000 volts
Nominal Diameter 0.2240 inch (5.69 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details