Alpha Wire Hook-up Wire 392262 WH001

Description
392262 WHITE 1000 FT
Request a Quote
Description
392262 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392262 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392262 WH001
Hook-up Wire 392262 WH001
392262 WHITE 1000 FT

392262 WHITE 1000 FT

Buy Now
392262 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 1000ft - ALP392262-WH001 - Lapp Tannehill
Savage, MN, United States
392262 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 1000ft
ALP392262-WH001
392262 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 1000ft ALP392262-WH001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 25000V, White, 1000ft, 392262 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392262 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 25000V, White, 1000ft, 392262 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392262 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392262 WH001 ALP392262-WH001
Product Name Hook-up Wire 392262 WH001 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - White - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 25000 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details