Alpha Wire 392250 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Black - 100ft 392250 BK005

Description
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 20000V, Black, 100ft, 392250 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392250 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.131 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM
Description
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 20000V, Black, 100ft, 392250 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392250 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.131 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Suppliers

Company
Product
Description
Supplier Links
392250 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Black - 100ft - ALP392250-BK005 - Lapp Tannehill
Savage, MN, United States
392250 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Black - 100ft
ALP392250-BK005
392250 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Black - 100ft ALP392250-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 20000V, Black, 100ft, 392250 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392250 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.131 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 20000V, Black, 100ft, 392250 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392250 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.131 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP392250-BK005
Product Name 392250 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 20000 volts
Nominal Diameter 0.1310 inch (3.33 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details