Alpha Wire Hook-up Wire 392207 BK001

Description
392207 Black 1000 FT
Request a Quote
Description
392207 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392207 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392207 BK001
Hook-up Wire 392207 BK001
392207 Black 1000 FT

392207 Black 1000 FT

Buy Now
392207 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft - ALP392207-BK001 - Lapp Tannehill
Savage, MN, United States
392207 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
ALP392207-BK001
392207 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft ALP392207-BK001
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 392207 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392207 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 392207 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392207 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392207 BK001 ALP392207-BK001
Product Name Hook-up Wire 392207 BK001 - Alpha Wire - UL 3212 - Silicone Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 165856-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details