Alpha Wire Hook Up Wire 392097 WH005

Description
Alpha Wire 392097 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 392097 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7417874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417874
Hook Up Wire 7417874
Alpha Wire 392097 WH005 Hook Up Wire

Alpha Wire 392097 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 392097 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392097 WH005
Hook-up Wire 392097 WH005
392097 WHITE 100 FT

392097 WHITE 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7417874 392097 WH005
Product Name Hook Up Wire Hook-up Wire
Approvals UL Listing Mark; Ul listed
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS 155-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details