Alpha Wire Hook-up Wire 392075 BK005

Description
392075 BLACK 100 FT
Request a Quote
Description
392075 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392075 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392075 BK005
Hook-up Wire 392075 BK005
392075 BLACK 100 FT

392075 BLACK 100 FT

Buy Now
392075 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft - ALP392075-BK005 - Lapp Tannehill
Savage, MN, United States
392075 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft
ALP392075-BK005
392075 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft ALP392075-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 30000V, Black, 100ft, 392075 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392075 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.187 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 30000V, Black, 100ft, 392075 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392075 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.187 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392075 BK005 ALP392075-BK005
Product Name Hook-up Wire 392075 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 30000 volts
Nominal Diameter 0.1870 inch (4.75 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1237123001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details