Alpha Wire Hook-up Wire 392050 WH002

Description
392050 WHITE 500 FT
Request a Quote
Description
392050 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392050 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392050 WH002
Hook-up Wire 392050 WH002
392050 WHITE 500 FT

392050 WHITE 500 FT

Buy Now
392050 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - White - 500ft - ALP392050-WH002 - Lapp Tannehill
Savage, MN, United States
392050 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - White - 500ft
ALP392050-WH002
392050 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - White - 500ft ALP392050-WH002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 20000V, White, 500ft, 392050 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392050 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 20000V, White, 500ft, 392050 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392050 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.137 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 20kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392050 WH002 ALP392050-WH002
Product Name Hook-up Wire 392050 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 20000V / 20kV - White - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 20000 volts
Nominal Diameter 0.1370 inch (3.48 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 20-25944 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature 105 C (221 F)
View Details