Alpha Wire Hook-up Wire 391897 RD001

Description
391897 Red 1000 FT
Request a Quote
Description
391897 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391897 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391897 RD001
Hook-up Wire 391897 RD001
391897 Red 1000 FT

391897 Red 1000 FT

Buy Now
391897 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Red - 1000ft - ALP391897-RD001 - Lapp Tannehill
Savage, MN, United States
391897 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Red - 1000ft
ALP391897-RD001
391897 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Red - 1000ft ALP391897-RD001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 40000V, Red, 1000ft, 391897 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391897 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.241 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 40000V, Red, 1000ft, 391897 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391897 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.241 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391897 RD001 ALP391897-RD001
Product Name Hook-up Wire 391897 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 40000V - Red - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 40000 volts
Nominal Diameter 0.2410 inch (6.12 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 163027-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details