Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 18 AWG, 16/30 Stranded Conductor, Tinned Copper, 10000V, Black, 1000ft, 391840 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391840 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.127 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 391840 BK001 | ALP391840-BK001 |
| Product Name | Hook-up Wire | 391840 BK001 - Alpha Wire - UL 3239 - High Voltage Wire - 18 AWG - Silicone Insulation - 16/30 Stranded Conductor -Tinned Copper - 10000V - Black - 1000ft |
| Approvals | UL Listing Mark; UL 3239 | |
| Rated Voltage | 10000 volts | |
| Nominal Diameter | 0.1270 inch (3.23 mm) | |
| Rated Temperature | -40 to 150 C (-40 to 302 F) |