Alpha Wire Hook-up Wire 391699 RD002

Description
391699 Red 500 FT
Request a Quote
Description
391699 Red 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391699 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391699 RD002
Hook-up Wire 391699 RD002
391699 Red 500 FT

391699 Red 500 FT

Buy Now
391699 RD002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 500ft - ALP391699-RD002 - Lapp Tannehill
Savage, MN, United States
391699 RD002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 500ft
ALP391699-RD002
391699 RD002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 500ft ALP391699-RD002
Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, Red, 500ft, 391699 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, Red, 500ft, 391699 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391699 RD002 ALP391699-RD002
Product Name Hook-up Wire 391699 RD002 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 500ft
Rated Voltage 50000 volts
Nominal Diameter 0.3600 inch (9.14 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 132931-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0940 inch (2.39 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Hook Up Wire - 1853963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details