Alpha Wire Hook-up Wire 391697 BK005

Description
391697 BLACK 100 FT
Request a Quote
Description
391697 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391697 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391697 BK005
Hook-up Wire 391697 BK005
391697 BLACK 100 FT

391697 BLACK 100 FT

Buy Now
391697 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft - ALP391697-BK005 - Lapp Tannehill
Savage, MN, United States
391697 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft
ALP391697-BK005
391697 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft ALP391697-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 40000V, Black, 100ft, 391697 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391697 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.254 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 40000V, Black, 100ft, 391697 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391697 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.254 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391697 BK005 ALP391697-BK005
Product Name Hook-up Wire 391697 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 40000 volts
Nominal Diameter 0.2540 inch (6.45 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 099125-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details