Alpha Wire Hook-up Wire 391662 BK005

Description
391662 BLACK 100 FT
Request a Quote
Description
391662 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391662 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391662 BK005
Hook-up Wire 391662 BK005
391662 BLACK 100 FT

391662 BLACK 100 FT

Buy Now
391662 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft - ALP391662-BK005 - Lapp Tannehill
Savage, MN, United States
391662 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft
ALP391662-BK005
391662 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft ALP391662-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 25000V, Black, 100ft, 391662 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391662 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 25000V, Black, 100ft, 391662 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391662 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391662 BK005 ALP391662-BK005
Product Name Hook-up Wire 391662 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 25000 volts
Nominal Diameter 0.1840 inch (4.67 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 000413-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details