Alpha Wire Hook-up Wire 391499 WH002

Description
391499 White 500 FT
Request a Quote
Description
391499 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391499 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391499 WH002
Hook-up Wire 391499 WH002
391499 White 500 FT

391499 White 500 FT

Buy Now
391499 WH002 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft - ALP391499-WH002 - Lapp Tannehill
Savage, MN, United States
391499 WH002 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft
ALP391499-WH002
391499 WH002 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft ALP391499-WH002
Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, White, 500ft, 391499 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, White, 500ft, 391499 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391499 WH002 ALP391499-WH002
Product Name Hook-up Wire 391499 WH002 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - White - 500ft
Rated Voltage 50000 volts
Nominal Diameter 0.3740 inch (9.5 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 1186563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.3500 mm² (5.43E-4 in²)
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details