Alpha Wire Hook-up Wire 391499 RD005

Description
391499 Red 100 FT
Request a Quote
Description
391499 Red 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391499 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391499 RD005
Hook-up Wire 391499 RD005
391499 Red 100 FT

391499 Red 100 FT

Buy Now
391499 RD005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 100ft - ALP391499-RD005 - Lapp Tannehill
Savage, MN, United States
391499 RD005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 100ft
ALP391499-RD005
391499 RD005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 100ft ALP391499-RD005
Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, Red, 100ft, 391499 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, Red, 100ft, 391499 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.374 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391499 RD005 ALP391499-RD005
Product Name Hook-up Wire 391499 RD005 - Alpha Wire - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 50000V - Red - 100ft
Rated Voltage 50000 volts
Nominal Diameter 0.3740 inch (9.5 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Stranded Hookup Wire - AS 637 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
View Details
Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details