Alpha Wire Hook Up Wire 391497 WH005

Description
Alpha Wire 391497 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 391497 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7417896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417896
Hook Up Wire 7417896
Alpha Wire 391497 WH005 Hook Up Wire

Alpha Wire 391497 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 391497 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391497 WH005
Hook-up Wire 391497 WH005
391497 WHITE 100 FT

391497 WHITE 100 FT

Buy Now
391497 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 40000V - White - 100ft - ALP391497-WH005 - Lapp Tannehill
Savage, MN, United States
391497 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 40000V - White - 100ft
ALP391497-WH005
391497 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 40000V - White - 100ft ALP391497-WH005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 40000V, White, 100ft, 391497 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391497 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.268 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 40000V, White, 100ft, 391497 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391497 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.268 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 7417896 391497 WH005 ALP391497-WH005
Product Name Hook Up Wire Hook-up Wire 391497 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 40000V - White - 100ft
Approvals UL Listing Mark; Ul listed UL Listing Mark; UL 3239
Nominal Diameter 0.2681 inch (6.81 mm) 0.2680 inch (6.81 mm)
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm
Rated Voltage 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 103575-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details