Alpha Wire Hook-up Wire 391441 WH005

Description
391441 WHITE 100 FT
Request a Quote
Description
391441 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391441 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391441 WH005
Hook-up Wire 391441 WH005
391441 WHITE 100 FT

391441 WHITE 100 FT

Buy Now
391441 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft - ALP391441-WH005 - Lapp Tannehill
Savage, MN, United States
391441 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
ALP391441-WH005
391441 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft ALP391441-WH005
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391441 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391441 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.168 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391441 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391441 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.168 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391441 WH005 ALP391441-WH005
Product Name Hook-up Wire 391441 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1680 inch (4.27 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details