Alpha Wire Hook-up Wire 391441 WH002

Description
391441 WHITE 500 FT
Request a Quote
Description
391441 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391441 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391441 WH002
Hook-up Wire 391441 WH002
391441 WHITE 500 FT

391441 WHITE 500 FT

Buy Now
391441 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft - ALP391441-WH002 - Lapp Tannehill
Savage, MN, United States
391441 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft
ALP391441-WH002
391441 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft ALP391441-WH002
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 391441 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391441 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.168 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 391441 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391441 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.168 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391441 WH002 ALP391441-WH002
Product Name Hook-up Wire 391441 WH002 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - White - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1680 inch (4.27 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 024471-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details