Alpha Wire 391441 BK002 Hook Up Wire
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 391441 BK002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391441 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.168 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 2850203 | 391441 BK002 | ALP391441-BK002 |
| Product Name | Hook Up Wire | Hook-up Wire | 391441 BK002 - Alpha Wire - UL 3212 - Silicone Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 600V - Black - 500ft |
| Rated Temperature | 150 C (302 F) | -40 to 150 C (-40 to 302 F) | |
| Wire Conductor | Copper; Tinned Copper | Copper | |
| North American | 14 AWG | 14 AWG | |
| Stranding Type | 41 |