Alpha Wire Hook-up Wire 391440 RD001

Description
391440 Red 1000 FT
Request a Quote
Description
391440 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391440 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391440 RD001
Hook-up Wire 391440 RD001
391440 Red 1000 FT

391440 Red 1000 FT

Buy Now
391440 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft - ALP391440-RD001 - Lapp Tannehill
Savage, MN, United States
391440 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft
ALP391440-RD001
391440 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft ALP391440-RD001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 10000V, Red, 1000ft, 391440 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391440 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 10000V, Red, 1000ft, 391440 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391440 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391440 RD001 ALP391440-RD001
Product Name Hook-up Wire 391440 RD001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 10000V - Red - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 10000 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 033841-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details