Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 391440 BK002

Description
Win Source Part Number: 1338866-391440 BK002 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 14 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up Voltage: 10kV Standard Package: 1 Ratings: ISO 10993, UL Style 3239 Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket Color: Black Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.60.4000 Mfr: Alpha Wire Base Product Number: 391440 Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.154" (3.91mm) Jacket (Insulation) Thickness: 0.040" (1.02mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1338866-391440 BK002 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 14 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up Voltage: 10kV Standard Package: 1 Ratings: ISO 10993, UL Style 3239 Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket Color: Black Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.60.4000 Mfr: Alpha Wire Base Product Number: 391440 Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.154" (3.91mm) Jacket (Insulation) Thickness: 0.040" (1.02mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Single Conductor Cables (Hook-Up Wire) - 1338866-391440 BK002 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1338866-391440 BK002
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1338866-391440 BK002
Win Source Part Number: 1338866-391440 BK002 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 14 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up Voltage: 10kV Standard Package: 1 Ratings: ISO 10993, UL Style 3239 Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket Color: Black Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.60.4000 Mfr: Alpha Wire Base Product Number: 391440 Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.154" (3.91mm) Jacket (Insulation) Thickness: 0.040" (1.02mm)

Win Source Part Number: 1338866-391440 BK002
Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 14 AWG
Length: 500.0' (152.4m)
Cable Type: Hook-Up
Voltage: 10kV
Standard Package: 1
Ratings: ISO 10993, UL Style 3239
Conductor Strand: 41/30
Conductor Material: Copper, Tinned
Jacket Color: Black
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.60.4000
Mfr: Alpha Wire
Base Product Number: 391440
Jacket (Insulation) Material: Silicone Rubber
Jacket (Insulation) Diameter: 0.154" (3.91mm)
Jacket (Insulation) Thickness: 0.040" (1.02mm)

Buy Now Datasheet
Hu Wire Silicone / 500 Ft Alpha Wire - 90R4412 - Newark, An Avnet Company
Chicago, IL, United States
Hu Wire Silicone / 500 Ft Alpha Wire
90R4412
Hu Wire Silicone / 500 Ft Alpha Wire 90R4412
HU WIRE SILICONE / 500 FT

HU WIRE SILICONE / 500 FT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1338866-391440 BK002 90R4412
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hu Wire Silicone / 500 Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers