Alpha Wire Hook-up Wire 391297 BK005

Description
391297 Black 100 FT
Request a Quote
Description
391297 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391297 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391297 BK005
Hook-up Wire 391297 BK005
391297 Black 100 FT

391297 Black 100 FT

Buy Now
Hook Up Wire - 2850187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2850187
Hook Up Wire 2850187
Alpha Wire 391297 BK005 Hook Up Wire

Alpha Wire 391297 BK005 Hook Up Wire

Supplier's Site
391297 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft - ALP391297-BK005 - Lapp Tannehill
Savage, MN, United States
391297 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft
ALP391297-BK005
391297 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft ALP391297-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 40000V, Black, 100ft, 391297 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391297 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.287 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 40000V, Black, 100ft, 391297 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391297 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.287 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 391297 BK005 2850187 ALP391297-BK005
Product Name Hook-up Wire Hook Up Wire 391297 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft
Rated Temperature 150 C (302 F) -40 to 150 C (-40 to 302 F)
Wire Conductor Copper; Tinned Copper Copper
North American 12 AWG 12 AWG
Stranding Type 65
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details