Alpha Wire Hook-up Wire 391297 BK002

Description
391297 Black 500 FT
Request a Quote
Description
391297 Black 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391297 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391297 BK002
Hook-up Wire 391297 BK002
391297 Black 500 FT

391297 Black 500 FT

Buy Now
391297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft - ALP391297-BK002 - Lapp Tannehill
Savage, MN, United States
391297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft
ALP391297-BK002
391297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft ALP391297-BK002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 40000V, Black, 500ft, 391297 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391297 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.287 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 40000V, Black, 500ft, 391297 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391297 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.287 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391297 BK002 ALP391297-BK002
Product Name Hook-up Wire 391297 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 40000V - Black - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 40000 volts
Nominal Diameter 0.2870 inch (7.29 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details