Alpha Wire Hook-up Wire 391275 BK005

Description
391275 Black 100 FT
Request a Quote
Description
391275 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391275 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391275 BK005
Hook-up Wire 391275 BK005
391275 Black 100 FT

391275 Black 100 FT

Buy Now
391275 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft - ALP391275-BK005 - Lapp Tannehill
Savage, MN, United States
391275 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft
ALP391275-BK005
391275 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft ALP391275-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 30000V, Black, 100ft, 391275 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391275 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.243 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 30000V, Black, 100ft, 391275 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391275 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.243 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391275 BK005 ALP391275-BK005
Product Name Hook-up Wire 391275 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 30000 volts
Nominal Diameter 0.2430 inch (6.17 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 32-6550 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1829553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details