Alpha Wire Hook-up Wire 391275 BK001

Description
391275 Black 1000 FT
Request a Quote
Description
391275 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391275 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391275 BK001
Hook-up Wire 391275 BK001
391275 Black 1000 FT

391275 Black 1000 FT

Buy Now
391275 BK001 - Alpha Wire - UL 3239 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft - ALP391275-BK001 - Lapp Tannehill
Savage, MN, United States
391275 BK001 - Alpha Wire - UL 3239 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft
ALP391275-BK001
391275 BK001 - Alpha Wire - UL 3239 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft ALP391275-BK001
Alpha Wire's UL 3239, Silicone Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 30000V, Black, 1000ft, 391275 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391275 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.243 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, Silicone Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 30000V, Black, 1000ft, 391275 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391275 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.243 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391275 BK001 ALP391275-BK001
Product Name Hook-up Wire 391275 BK001 - Alpha Wire - UL 3239 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 30000 volts
Nominal Diameter 0.2430 inch (6.17 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details