Alpha Wire Hook-up Wire 391265 BK005

Description
391265 BLACK 100 FT
Request a Quote
Description
391265 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391265 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391265 BK005
Hook-up Wire 391265 BK005
391265 BLACK 100 FT

391265 BLACK 100 FT

Buy Now
391265 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft - ALP391265-BK005 - Lapp Tannehill
Savage, MN, United States
391265 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
ALP391265-BK005
391265 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft ALP391265-BK005
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 391265 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391265 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.187 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 391265 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391265 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.187 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391265 BK005 ALP391265-BK005
Product Name Hook-up Wire 391265 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1870 inch (4.75 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 1594793001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details