Alpha Wire Single Conductor Cables (Hook - UpWire) - 391262 WH005 391262 WH005

Description
Manufacturer: Alpha Wire Win Source Part Number: 1021917-391262 WH005 Features: Biological Compatibility Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 25kV Ratings: ISO 10993, UL Style 3239 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.217" (5.51mm) Jacket Color: White Jacket (Insulation) Thickness: 0.062" (1.57mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1021917-391262 WH005 Features: Biological Compatibility Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 25kV Ratings: ISO 10993, UL Style 3239 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.217" (5.51mm) Jacket Color: White Jacket (Insulation) Thickness: 0.062" (1.57mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 391262 WH005
1021917-391262 WH005
Single Conductor Cables (Hook - UpWire) - 391262 WH005 1021917-391262 WH005
Manufacturer: Alpha Wire Win Source Part Number: 1021917-391262 WH005 Features: Biological Compatibility Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 25kV Ratings: ISO 10993, UL Style 3239 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.217" (5.51mm) Jacket Color: White Jacket (Insulation) Thickness: 0.062" (1.57mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha Wire
Win Source Part Number: 1021917-391262 WH005
Features: Biological Compatibility
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 25kV
Ratings: ISO 10993, UL Style 3239
Conductor Strand: 65/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Silicone Rubber
Jacket (Insulation) Diameter: 0.217" (5.51mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.062" (1.57mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Hu Wire Silicone / 100 Ft Alpha Wire - 96B9816 - Newark, An Avnet Company
Chicago, IL, United States
Hu Wire Silicone / 100 Ft Alpha Wire
96B9816
Hu Wire Silicone / 100 Ft Alpha Wire 96B9816
HU WIRE SILICONE / 100 FT

HU WIRE SILICONE / 100 FT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1021917-391262 WH005 96B9816
Product Name Single Conductor Cables (Hook - UpWire) - 391262 WH005 Hu Wire Silicone / 100 Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details