Alpha Wire Hook-up Wire 391245 WH005

Description
391245 WHITE 100 FT
Request a Quote
Description
391245 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391245 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391245 WH005
Hook-up Wire 391245 WH005
391245 WHITE 100 FT

391245 WHITE 100 FT

Buy Now
Hook Up Wire - 7417903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417903
Hook Up Wire 7417903
Alpha Wire 391245 WH005 Hook Up Wire

Alpha Wire 391245 WH005 Hook Up Wire

Supplier's Site
391245 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft - ALP391245-WH005 - Lapp Tannehill
Savage, MN, United States
391245 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft
ALP391245-WH005
391245 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft ALP391245-WH005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 15000V, White, 100ft, 391245 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391245 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.183 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 15000V, White, 100ft, 391245 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391245 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.183 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 391245 WH005 7417903 ALP391245-WH005
Product Name Hook-up Wire Hook Up Wire 391245 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 100ft
Approvals UL Listing Mark; Ul listed UL Listing Mark; UL 3239
Nominal Diameter 0.1831 inch (4.65 mm) 0.1830 inch (4.65 mm)
International 3.3 mm² (0.0051 in²)
Stranding Type 65/0.25 mm
Rated Voltage 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details