Alpha Wire Hook-up Wire 391099 BK005

Description
391099 Black 100 FT
Request a Quote
Description
391099 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391099 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391099 BK005
Hook-up Wire 391099 BK005
391099 Black 100 FT

391099 Black 100 FT

Buy Now
391099 BK005 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 100ft - ALP391099-BK005 - Lapp Tannehill
Savage, MN, United States
391099 BK005 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 100ft
ALP391099-BK005
391099 BK005 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 100ft ALP391099-BK005
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 100ft, 391099 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 100ft, 391099 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391099 BK005 ALP391099-BK005
Product Name Hook-up Wire 391099 BK005 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 100ft
Rated Voltage 50000 volts
Nominal Diameter 0.4180 inch (10.62 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details