Alpha Wire Hook-up Wire 391099 BK001

Description
391099 Black 1000 FT
Request a Quote
Description
391099 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391099 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391099 BK001
Hook-up Wire 391099 BK001
391099 Black 1000 FT

391099 Black 1000 FT

Buy Now
391099 BK001 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft - ALP391099-BK001 - Lapp Tannehill
Savage, MN, United States
391099 BK001 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft
ALP391099-BK001
391099 BK001 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft ALP391099-BK001
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 1000ft, 391099 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 1000ft, 391099 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.418 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391099 BK001 ALP391099-BK001
Product Name Hook-up Wire 391099 BK001 - Alpha Wire - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 50000V - Black - 1000ft
Rated Voltage 50000 volts
Nominal Diameter 0.4180 inch (10.62 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 172457-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS999-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details