Alpha Wire Hook-up Wire 391040 WH002

Description
391040 White 500 FT
Request a Quote
Description
391040 White 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391040 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391040 WH002
Hook-up Wire 391040 WH002
391040 White 500 FT

391040 White 500 FT

Buy Now
391040 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - White - 500ft - ALP391040-WH002 - Lapp Tannehill
Savage, MN, United States
391040 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - White - 500ft
ALP391040-WH002
391040 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - White - 500ft ALP391040-WH002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 10000V, White, 500ft, 391040 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391040 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.198 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 10000V, White, 500ft, 391040 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391040 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.198 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391040 WH002 ALP391040-WH002
Product Name Hook-up Wire 391040 WH002 - Alpha Wire - UL 3239 - High Voltage Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 10000V - White - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 10000 volts
Nominal Diameter 0.1980 inch (5.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 012003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 32-6550 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details