Alpha Wire Hook-up Wire 390897 BK005

Description
390897 Black 100 FT
Request a Quote
Description
390897 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390897 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390897 BK005
Hook-up Wire 390897 BK005
390897 Black 100 FT

390897 Black 100 FT

Buy Now
390897 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft - ALP390897-BK005 - Lapp Tannehill
Savage, MN, United States
390897 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft
ALP390897-BK005
390897 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft ALP390897-BK005
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, Black, 100ft, 390897 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.363 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, Black, 100ft, 390897 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.363 INSULATION THICKNESS (IN) : 0.097 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 40kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390897 BK005 ALP390897-BK005
Product Name Hook-up Wire 390897 BK005 - Alpha Wire - High Voltage Wire - 8 AWG - Silicone Insulation - 133/29 Stranded Conductor -Tinned Copper - 40000V - Black - 100ft
Rated Voltage 40000 volts
Nominal Diameter 0.3630 inch (9.22 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 103145-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details