Alpha Wire Hook-up Wire 390645 WH002

Description
390645 WHITE 500 FT
Request a Quote
Description
390645 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 390645 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
390645 WH002
Hook-up Wire 390645 WH002
390645 WHITE 500 FT

390645 WHITE 500 FT

Buy Now
390645 WH002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 500ft - ALP390645-WH002 - Lapp Tannehill
Savage, MN, United States
390645 WH002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 500ft
ALP390645-WH002
390645 WH002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 500ft ALP390645-WH002
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, White, 500ft, 390645 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 15000V, White, 500ft, 390645 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390645 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.303 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 15kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 390645 WH002 ALP390645-WH002
Product Name Hook-up Wire 390645 WH002 - Alpha Wire - High Voltage Wire - 6 AWG - Silicone Insulation - 133/27 Stranded Conductor -Tinned Copper - 15000V / 15kV - White - 500ft
Rated Voltage 15000 volts
Nominal Diameter 0.3030 inch (7.7 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details