Alpha Wire 390262 BK001 - Alpha Wire - High Voltage Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft 390262 BK001

Description
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390262 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390262 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.463 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV
Description
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390262 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390262 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.463 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Suppliers

Company
Product
Description
Supplier Links
390262 BK001 - Alpha Wire - High Voltage Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft - ALP390262-BK001 - Lapp Tannehill
Savage, MN, United States
390262 BK001 - Alpha Wire - High Voltage Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft
ALP390262-BK001
390262 BK001 - Alpha Wire - High Voltage Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft ALP390262-BK001
Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390262 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390262 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.463 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 2 AWG, 259/26 Stranded Conductor, Tinned Copper, 25000V, Black, 1000ft, 390262 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390262 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.463 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP390262-BK001
Product Name 390262 BK001 - Alpha Wire - High Voltage Wire - 2 AWG - Silicone Insulation - 259/26 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 1000ft
Rated Voltage 25000 volts
Nominal Diameter 0.4630 inch (11.76 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details