Alpha Wire Flat Cable, 37 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire 3590/37 SL005

Description
FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey
Datasheet
Description
FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 37 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire - 37F3750 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 37 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire
37F3750
Flat Cable, 37 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire 37F3750
FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey

FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37F3750
Product Name Flat Cable, 37 Conductor, 100Ft, 28Awg, 150V; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details